Watson-Marlow Fluid Technology Group Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation SPS 300

Description
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.
Description
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Suppliers

Company
Product
Description
Supplier Links
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation - SPS 300 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation
SPS 300
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation SPS 300
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise
cost of ownership.

The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation.

SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar.

SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates.

Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number SPS 300
Product Name Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 217.6 psi (153 m of Water)
Liquid Flow 79.252 GPM (300.20 L/min)
Discharge Size 1.000 to 6.000 inch (25.4 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details