Watson-Marlow Fluid Technology Group Process Pump With 620R Continuous Tubing Pumphead, IP31 620U/R

Description
620S/R, 620U/R, 620Du/R: 0-2 bar NEMA 2 (IP31) pumps fitted with continuous tubing pumpheads Rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. R pumpheads: flow rates up to 186l/min (4.2 gpm) at 2 bar (30psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing. 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
Description
620S/R, 620U/R, 620Du/R: 0-2 bar NEMA 2 (IP31) pumps fitted with continuous tubing pumpheads Rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. R pumpheads: flow rates up to 186l/min (4.2 gpm) at 2 bar (30psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing. 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 620R Continuous Tubing Pumphead, IP31 - 620U/R - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 620R Continuous Tubing Pumphead, IP31
620U/R
Process Pump With 620R Continuous Tubing Pumphead, IP31 620U/R
620S/R, 620U/R, 620Du/R: 0-2 bar NEMA 2 (IP31) pumps fitted with continuous tubing pumpheads Rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. R pumpheads: flow rates up to 186l/min (4.2 gpm) at 2 bar (30psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing. 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

620S/R, 620U/R, 620Du/R: 0-2 bar NEMA 2 (IP31) pumps fitted with continuous tubing pumpheads

Rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors.

  • R pumpheads: flow rates up to 186l/min (4.2 gpm) at 2 bar (30psi) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ

620S:

  • Manual control via 9-key display pad
  • Simple calibration to display flow rate
  • MemoDose for accurate, single-shot dosing.

620U

As 620S, plus:

  • Analogue speed control (0-10V or 4-20mA inputs)
  • Remote control via industrial logic with digital status outputs
  • 0-10V or 0-1478Hz analogue speed feedback

620Du

As 620U, plus:

  • PIN-secure process protection: two levels of process set-up security
  • Digital network control using RS232
  • Numeric keypad for direct entry of flow and pump settings
  • Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment)
  • Wide choice of metric or US flow units
  • Easy calibration for precise metering
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 620U/R
Product Name Process Pump With 620R Continuous Tubing Pumphead, IP31
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.000 to 4.752 GPM (0.00 to 18.00 L/min)
Discharge Size 0.252 to 0.626 inch (6.4 to 15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
T6B61S-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details