Watson-Marlow Fluid Technology Group Laboratory Pump With 313D Rapid Load Flip-top Pumphead 323E/D

Description
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps 323U and 323U analog-auto and enhanced manual-control pumps 323S high-performance manual control pumps 323E manual control pumps Key features include: Up to 133:1 enhanced digital manual speed control Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands MemoDose facility for accurate single shot dosing Two-year warranty Digital TTL inputs for run/stop and direction Instantly reversible Keypad lock prevents tampering or accidental changes 313 pumpheads for higher flows, 314 for lower pulsation 313D and 314D pumpheads accept 1.6mm wall tubing 313D2 and 314D2 pumpheads accept 2.4mm wall tubing 313D and 313D2 pumpheads for flow rates up to 2000 ml/min 314D and 314D2 pumpheads for flow rates up to 1600 ml/min Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.
Description
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps 323U and 323U analog-auto and enhanced manual-control pumps 323S high-performance manual control pumps 323E manual control pumps Key features include: Up to 133:1 enhanced digital manual speed control Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands MemoDose facility for accurate single shot dosing Two-year warranty Digital TTL inputs for run/stop and direction Instantly reversible Keypad lock prevents tampering or accidental changes 313 pumpheads for higher flows, 314 for lower pulsation 313D and 314D pumpheads accept 1.6mm wall tubing 313D2 and 314D2 pumpheads accept 2.4mm wall tubing 313D and 313D2 pumpheads for flow rates up to 2000 ml/min 314D and 314D2 pumpheads for flow rates up to 1600 ml/min Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Pump With 313D Rapid Load Flip-top Pumphead - 323E/D - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Laboratory Pump With 313D Rapid Load Flip-top Pumphead
323E/D
Laboratory Pump With 313D Rapid Load Flip-top Pumphead 323E/D
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps 323U and 323U analog-auto and enhanced manual-control pumps 323S high-performance manual control pumps 323E manual control pumps Key features include: Up to 133:1 enhanced digital manual speed control Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands MemoDose facility for accurate single shot dosing Two-year warranty Digital TTL inputs for run/stop and direction Instantly reversible Keypad lock prevents tampering or accidental changes 313 pumpheads for higher flows, 314 for lower pulsation 313D and 314D pumpheads accept 1.6mm wall tubing 313D2 and 314D2 pumpheads accept 2.4mm wall tubing 313D and 313D2 pumpheads for flow rates up to 2000 ml/min 314D and 314D2 pumpheads for flow rates up to 1600 ml/min Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality:

323Du RS232/auto/manual enhanced-control high-flow pumps

323U and 323U analog-auto and enhanced manual-control pumps

323S high-performance manual control pumps

323E manual control pumps

Key features include:

  • Up to 133:1 enhanced digital manual speed control
  • Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands
  • MemoDose facility for accurate single shot dosing
  • Two-year warranty
  • Digital TTL inputs for run/stop and direction
  • Instantly reversible
  • Keypad lock prevents tampering or accidental changes

313 pumpheads for higher flows, 314 for lower pulsation

313D and 314D pumpheads accept 1.6mm wall tubing

313D2 and 314D2 pumpheads accept 2.4mm wall tubing

313D and 313D2 pumpheads for flow rates up to 2000 ml/min

314D and 314D2 pumpheads for flow rates up to 1600 ml/min

Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 323E/D
Product Name Laboratory Pump With 313D Rapid Load Flip-top Pumphead
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Power Source AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details