Watson-Marlow Fluid Technology Group Process Pump With 620R Continuous Tubing Pumphead, IP66 620UN/R

Description
Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 16 litre/min (4.2 gpm) at 2 bar (30 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
Description
Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 16 litre/min (4.2 gpm) at 2 bar (30 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 620R Continuous Tubing Pumphead, IP66 - 620UN/R - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 620R Continuous Tubing Pumphead, IP66
620UN/R
Process Pump With 620R Continuous Tubing Pumphead, IP66 620UN/R
Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 16 litre/min (4.2 gpm) at 2 bar (30 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads

Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors.

  • R pumpheads: flow rates up to 16 litre/min (4.2 gpm) at 2 bar (30 psi) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ

620SN:

  • Manual control via 9-key display pad
  • Simple calibration to display flow rate
  • MemoDose for accurate, single-shot dosing

620UN

As 620SN, plus:

  • Analogue speed control (0-10V or 4-20mA inputs)
  • Remote control via industrial logic with digital status outputs
  • 0-10V or 0-1478Hz analogue speed feedback

620DuN

As 620UN, plus:

  • PIN-secure process protection: two levels of process set-up security
  • Digital network control using RS485
  • Numeric keypad for direct entry of flow and pump settings
  • Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment)
  • Wide choice of metric or US flow units
  • Easy calibration for precise metering
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 620UN/R
Product Name Process Pump With 620R Continuous Tubing Pumphead, IP66
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 0.000 to 4.224 GPM (0.00 to 16.00 L/min)
Discharge Size 0.252 to 0.669 inch (6.4 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details