Watson-Marlow Fluid Technology Group Masosine EcoSine Sanitary Pumps EC-60

Description
MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump Capacity: 134,000 litre/hour (590 US gpm) Pressures to 6 bar (87 psi) Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.
Description
MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump Capacity: 134,000 litre/hour (590 US gpm) Pressures to 6 bar (87 psi) Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.

Suppliers

Company
Product
Description
Supplier Links
Masosine EcoSine Sanitary Pumps - EC-60 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Masosine EcoSine Sanitary Pumps
EC-60
Masosine EcoSine Sanitary Pumps EC-60
MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump Capacity: 134,000 litre/hour (590 US gpm) Pressures to 6 bar (87 psi) Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.

MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation.

The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump

  • Capacity: 134,000 litre/hour (590 US gpm)
  • Pressures to 6 bar (87 psi)

Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number EC-60
Product Name Masosine EcoSine Sanitary Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 592.802 GPM (2245.46 L/min)
Discharge Size 2.600 to 6.000 inch (66.04 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details