Watson-Marlow Fluid Technology Group Process Pump With 620RE Loadsure Element Pumphead, IP31 620Di/RE

Description
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
Description
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 620RE Loadsure Element Pumphead, IP31 - 620Di/RE - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 620RE Loadsure Element Pumphead, IP31
620Di/RE
Process Pump With 620RE Loadsure Element Pumphead, IP31 620Di/RE
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads

Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors.

  • RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure
  • RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ

620S:

Manual control via 9-key display pad

Simple calibration to display flow rate

MemoDose for accurate, single-shot dosing

620U

As 620S, plus:

Analogue speed control (0-10V or 4-20mA inputs)

Remote control via industrial logic with digital status outputs

0-10V or 0-1478Hz analogue speed feedback

620Du

As 620U, plus:

PIN-secure process protection: two levels of process set-up security

Digital network control using RS232

Numeric keypad for direct entry of flow and pump settings

Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment)

Wide choice of metric or US flow units

Easy calibration for precise metering

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 620Di/RE
Product Name Process Pump With 620RE Loadsure Element Pumphead, IP31
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 0.001 to 4.752 GPM (0.00 to 18.00 L/min)
Discharge Size 0.472 to 0.669 inch (12 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details