Watson-Marlow Fluid Technology Group Process Pump With 520REL LoadSure Element Pumphead, IP66 520DuN/REL

Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ
Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 520REL LoadSure Element Pumphead, IP66 - 520DuN/REL - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 520REL LoadSure Element Pumphead, IP66
520DuN/REL
Process Pump With 520REL LoadSure Element Pumphead, IP66 520DuN/REL
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads

The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.

  • Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements
  • 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • High-efficiency, maintenance-free, brushless DC motor
  • IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments
  • Dual voltage, 115V/230V 50/60HZ
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520DuN/REL
Product Name Process Pump With 520REL LoadSure Element Pumphead, IP66
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.917 GPM (3.47 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details