Watson-Marlow 520DuN/REH, 520UN/REH, 520SN/REH and 520BpN/REH: 4-7 bar IP66 pumps fitted with LoadSure high-pressure element pumpheads
520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.
| Watson-Marlow Fluid Technology Group | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 520UN/REH |
| Product Name | 520REH NEMA 4X (IP66) High-Pressure Pump |
| Pump Type | Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump |
| Discharge Pressure | 100.0 psi (70.31 m of Water) |
| Liquid Flow | 0.000 to 0.119 GPM (0.00 to 0.45 L/min) |
| Discharge Size | 0.126 inch (3.2 mm) |