Watson-Marlow Fluid Technology Group Process Pump With 520REL LoadSure Element Pumphead, IP66 520UN/REL

Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ
Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 520REL LoadSure Element Pumphead, IP66 - 520UN/REL - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 520REL LoadSure Element Pumphead, IP66
520UN/REL
Process Pump With 520REL LoadSure Element Pumphead, IP66 520UN/REL
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads

The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.

  • Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements
  • 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • High-efficiency, maintenance-free, brushless DC motor
  • IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments
  • Dual voltage, 115V/230V 50/60HZ
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520UN/REL
Product Name Process Pump With 520REL LoadSure Element Pumphead, IP66
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

06D1-GHH Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details