Watson-Marlow Fluid Technology Group Hygienic Pump With 840 Pumphead 840

Description
Designed for low-shear hygienic pumping duties up to 8,140 l/hour (35gpm) and pressures up to 3.5 bar (50psi) in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or GORE STA-PURE PCS tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices. Mounted on a steel frame, 840 range pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Maximum flow rate of 8,140 l/hour (35 gpm) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene or long life GORE STA-PURE PCStubing Choice of continuous tubing or elements with hygienic connectors Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse and frequency output.
Description
Designed for low-shear hygienic pumping duties up to 8,140 l/hour (35gpm) and pressures up to 3.5 bar (50psi) in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or GORE STA-PURE PCS tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices. Mounted on a steel frame, 840 range pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Maximum flow rate of 8,140 l/hour (35 gpm) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene or long life GORE STA-PURE PCStubing Choice of continuous tubing or elements with hygienic connectors Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse and frequency output.

Suppliers

Company
Product
Description
Supplier Links
Hygienic Pump With 840 Pumphead - 840 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Hygienic Pump With 840 Pumphead
840
Hygienic Pump With 840 Pumphead 840
Designed for low-shear hygienic pumping duties up to 8,140 l/hour (35gpm) and pressures up to 3.5 bar (50psi) in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or GORE STA-PURE PCS tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices. Mounted on a steel frame, 840 range pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Maximum flow rate of 8,140 l/hour (35 gpm) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene or long life GORE STA-PURE PCStubing Choice of continuous tubing or elements with hygienic connectors Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse and frequency output.

Designed for low-shear hygienic pumping duties up to 8,140 l/hour (35gpm) and pressures up to 3.5 bar (50psi) in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or GORE STA-PURE PCS tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices.

Mounted on a steel frame, 840 range pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option.

  • Maximum flow rate of 8,140 l/hour (35 gpm)
  • Hinged door makes changing tube simple and safe
  • Use USP Class VI Bioprene or long life GORE STA-PURE PCStubing
  • Choice of continuous tubing or elements with hygienic connectors

Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, fixed speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse and frequency output.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 840
Product Name Hygienic Pump With 840 Pumphead
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 to 50.8 psi (20.39 to 35.69 m of Water)
Liquid Flow 2.875 to 35.839 GPM (10.89 to 135.76 L/min)
Media Temperature -33 to 174 F (-36 to 79 C)
HP 0.74 to 4.02 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details