Watson-Marlow Fluid Technology Group Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation SPS 100

Description
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.
Description
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Suppliers

Company
Product
Description
Supplier Links
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation - SPS 100 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation
SPS 100
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation SPS 100
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise
cost of ownership.

The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation.

SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar.

SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates.

Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number SPS 100
Product Name Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 21.134 GPM (80.05 L/min)
Discharge Size 1.000 to 6.000 inch (25.4 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details