Watson-Marlow Fluid Technology Group Base-plate Industrial Pump With 701RE Loadsure Element Pumphead 701FB/RE

Description
Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with LoadSure tubing element pumpheads 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 701FB/R: Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request Continuous tubing in five bore sizes and six materials Rugged, chemical and knock-resistant finish; tool-unlockable track Driven occlusion rollers for longer tube life 701FB/RE: Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request LoadSure tubing elements in four bore sizes and five materials, with industrial Cam-and-Groove connectors or sanitary Tri-clamp-style connectors Rugged, chemical and knock-resistant finish; tool-unlockable track Driven occlusion rollers for longer tube life
Description
Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with LoadSure tubing element pumpheads 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 701FB/R: Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request Continuous tubing in five bore sizes and six materials Rugged, chemical and knock-resistant finish; tool-unlockable track Driven occlusion rollers for longer tube life 701FB/RE: Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request LoadSure tubing elements in four bore sizes and five materials, with industrial Cam-and-Groove connectors or sanitary Tri-clamp-style connectors Rugged, chemical and knock-resistant finish; tool-unlockable track Driven occlusion rollers for longer tube life

Suppliers

Company
Product
Description
Supplier Links
Base-plate Industrial Pump With 701RE Loadsure Element Pumphead - 701FB/RE - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Base-plate Industrial Pump With 701RE Loadsure Element Pumphead
701FB/RE
Base-plate Industrial Pump With 701RE Loadsure Element Pumphead 701FB/RE
Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with LoadSure tubing element pumpheads 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 701FB/R: Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request Continuous tubing in five bore sizes and six materials Rugged, chemical and knock-resistant finish; tool-unlockable track Driven occlusion rollers for longer tube life 701FB/RE: Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request LoadSure tubing elements in four bore sizes and five materials, with industrial Cam-and-Groove connectors or sanitary Tri-clamp-style connectors Rugged, chemical and knock-resistant finish; tool-unlockable track Driven occlusion rollers for longer tube life

Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with LoadSure tubing element pumpheads

701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost.

701FB/R:

  • Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure
  • A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request
  • Continuous tubing in five bore sizes and six materials
  • Rugged, chemical and knock-resistant finish; tool-unlockable track
  • Driven occlusion rollers for longer tube life

701FB/RE:

  • Flow rates up to 1,900 l/hr (8.4 GPM) at 2 bar (30psi) peak pressure
  • A choice of fixed speeds: 45 rpm, 134 rpm, 232 rpm and 348 rpm. Other speeds on request
  • LoadSure tubing elements in four bore sizes and five materials, with industrial Cam-and-Groove connectors or sanitary Tri-clamp-style connectors
  • Rugged, chemical and knock-resistant finish; tool-unlockable track
  • Driven occlusion rollers for longer tube life
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 701FB/RE
Product Name Base-plate Industrial Pump With 701RE Loadsure Element Pumphead
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 8.365 GPM (31.69 L/min)
Discharge Size 0.500 to 0.748 inch (12.7 to 19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 2145177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details