Watson-Marlow Fluid Technology Group Hygienic Pump With 825 Pumphead 825

Description
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or STA-PRE tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices. Mounted on a 304 stainless steel frame, 800 series pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Ideal for viscous or shear sensitive products Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, explosion proof motors or fixed-speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.
Description
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or STA-PRE tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices. Mounted on a 304 stainless steel frame, 800 series pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Ideal for viscous or shear sensitive products Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, explosion proof motors or fixed-speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.

Suppliers

Company
Product
Description
Supplier Links
Hygienic Pump With 825 Pumphead - 825 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Hygienic Pump With 825 Pumphead
825
Hygienic Pump With 825 Pumphead 825
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or STA-PRE tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices. Mounted on a 304 stainless steel frame, 800 series pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Ideal for viscous or shear sensitive products Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, explosion proof motors or fixed-speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.

Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off the USP Class VI Bioprene or STA-PRE tube, allowing a straight-through path for cleaning. There are no "dead spots" or crevices.

Mounted on a 304 stainless steel frame, 800 series pumps are available with fixed speed motor gearboxes, integral Varmeca inverter drives, or inverter-rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option.

Ideal for viscous or shear sensitive products

Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, explosion proof motors or fixed-speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 825
Product Name Hygienic Pump With 825 Pumphead
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 to 50.8 psi (20.39 to 35.69 m of Water)
Liquid Flow 0.713 to 9.070 GPM (2.70 to 34.36 L/min)
Media Temperature -33 to 174 F (-36 to 79 C)
HP 0.50 to 1.47 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details