Watson-Marlow Fluid Technology Group 520R2 NEMA 4X (IP66) Continuous Tubing Pump 520DuN/R2

Description
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Fitted as standard with the 520R2 pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 3.5 litre/min High-efficiency, maintenance-free, brushless motor Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control and flow rate calibration MemoDose for accurate single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty
Description
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Fitted as standard with the 520R2 pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 3.5 litre/min High-efficiency, maintenance-free, brushless motor Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control and flow rate calibration MemoDose for accurate single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty

Suppliers

Company
Product
Description
Supplier Links
520R2 NEMA 4X (IP66) Continuous Tubing Pump - 520DuN/R2 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
520R2 NEMA 4X (IP66) Continuous Tubing Pump
520DuN/R2
520R2 NEMA 4X (IP66) Continuous Tubing Pump 520DuN/R2
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Fitted as standard with the 520R2 pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 3.5 litre/min High-efficiency, maintenance-free, brushless motor Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control and flow rate calibration MemoDose for accurate single shot dispensing Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated Stackable – up to three pumps can be stacked Five year comprehensive warranty

Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions

520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.

Fitted as standard with the 520R2 pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability.

  • Flow rates from 4 microlitres/min up to 3.5 litre/min
  • High-efficiency, maintenance-free, brushless motor
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Clutched rotor for rapid, effortless tube loading
  • Rugged, tool-unlockable guard
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock
  • Manual control and flow rate calibration
  • MemoDose for accurate single shot dispensing
  • Dual voltage, 115V/230V 50/60Hz and 24-hour duty rated
  • Stackable – up to three pumps can be stacked
  • Five year comprehensive warranty
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520DuN/R2
Product Name 520R2 NEMA 4X (IP66) Continuous Tubing Pump
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
Discharge Size 0.020 to 0.378 inch (0.5000 to 9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details