Watson-Marlow Fluid Technology Group 520REM NEMA 4X (IP66) Medium-Pressure Pump 520SN/REM

Description
Watson-Marlow 520DuN/REM, 520UN/REM, 520SN/REM and 520BpN/REM: 2-4 bar IP66 pumps fitted with LoadSure medium-pressure element pumpheads The 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 1,500 ml/min at 4 bar (60 psi) peak pressure with 520 LoadSure® elements 520REM pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Dual voltage, 115V/230V 50/60HZ
Description
Watson-Marlow 520DuN/REM, 520UN/REM, 520SN/REM and 520BpN/REM: 2-4 bar IP66 pumps fitted with LoadSure medium-pressure element pumpheads The 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 1,500 ml/min at 4 bar (60 psi) peak pressure with 520 LoadSure® elements 520REM pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Dual voltage, 115V/230V 50/60HZ

Suppliers

Company
Product
Description
Supplier Links
520REM NEMA 4X (IP66) Medium-Pressure Pump - 520SN/REM - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
520REM NEMA 4X (IP66) Medium-Pressure Pump
520SN/REM
520REM NEMA 4X (IP66) Medium-Pressure Pump 520SN/REM
Watson-Marlow 520DuN/REM, 520UN/REM, 520SN/REM and 520BpN/REM: 2-4 bar IP66 pumps fitted with LoadSure medium-pressure element pumpheads The 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 1,500 ml/min at 4 bar (60 psi) peak pressure with 520 LoadSure® elements 520REM pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments Dual voltage, 115V/230V 50/60HZ

Watson-Marlow 520DuN/REM, 520UN/REM, 520SN/REM and 520BpN/REM: 2-4 bar IP66 pumps fitted with LoadSure medium-pressure element pumpheads

The 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.

  • Flow rates up to 1,500 ml/min at 4 bar (60 psi) peak pressure with 520 LoadSure® elements
  • 520REM pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • Dual voltage, 115V/230V 50/60HZ
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520SN/REM
Product Name 520REM NEMA 4X (IP66) Medium-Pressure Pump
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 0.000 to 0.396 GPM (0.00 to 1.50 L/min)
Discharge Size 0.126 to 0.252 inch (3.2 to 6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details