AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation.
Variable AC power input options.
Output 6W up to 90W.
CE (EMC & LVD), UL, CCC Certified.
Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).
AC reversible motor offer a wide selection with reliable performance, forward or reverse operation.
Variable AC power input options.
Output 6W up to 90W.
CE (EMC & LVD), UL, CCC Certified.
Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).
IP54 enclosure.
| Hymark/Kentucky Gauge | Hymark/Kentucky Gauge | |
|---|---|---|
| Product Category | AC Motors | AC Motors |
| Product Number | Terminal Box Type | Terminal Box Type |
| Product Name | AC Inductive Motor | AC Reversible Motor |
| AC Construction | Induction | Synchronous |
| AC Voltage & Frequency | 380V; 120V/60Hz; 208-230/240V 60Hz | 120V/60Hz; 208-230/240V 60Hz |
| Phase | Single-phase; Three-phase | Single-phase |
| Continuous Torque | 0.4 to 6.0 In-lbs (0.4100 to 6.89 kg-cm) | 0.4 to 4.1 In-lbs (0.4500 to 4.68 kg-cm) |