Hymark/Kentucky Gauge AC Reversible Motor Lead Wire Type

Description
AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).
Description
AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).

Suppliers

Company
Product
Description
Supplier Links
AC Reversible Motor - Lead Wire Type - Hymark/Kentucky Gauge
Owensboro, KY, USA
AC Reversible Motor
Lead Wire Type
AC Reversible Motor Lead Wire Type
AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).

AC reversible motor offers a wide selection with reliable performance, forward or reverse operation.

Variable AC power input options.

Output 6W up to 90W.

CE (EMC & LVD), UL, CCC Certified.

Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).

Supplier's Site
AC Inductive Motor - Lead Wire Type - Hymark/Kentucky Gauge
Owensboro, KY, USA
AC Inductive Motor
Lead Wire Type
AC Inductive Motor Lead Wire Type
AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input operations. Output 6W up to 90W. CE (EMC & LVD), UL, CCC certified Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).

AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation.

Variable AC power input operations.

Output 6W up to 90W.

CE (EMC & LVD), UL, CCC certified

Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion shaft, GN or GX model).

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge Hymark/Kentucky Gauge
Product Category AC Motors AC Motors
Product Number Lead Wire Type Lead Wire Type
Product Name AC Reversible Motor AC Inductive Motor
AC Construction Synchronous Induction
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase Single-phase; Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

30R-3RD Series AC Right Angle Gearmotor - 8506 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0370 HP
View Details
Single Phase Induction AC Motor - YHD-11080M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.7137 HP
Continuous Current 4.06 amps
View Details
SD48 115V 3400 RPM 1 PHASE 60Hz - 483.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
AC Motors - 2299209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details