ROHM Semiconductor USA, LLC Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Input/Output Full Swing Low Voltage single, dual and quad Op-Amp integrates into a single chip. Especially, these series are operable with low voltage and low supply current. Shutdown function are... | |
| LMR934FJ is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR934FV is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR934FVJ is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| TLR341G is single operational amplifier with low supply voltage operation and full swing output. This is suitable for battery-operated equipment. The MOSFET input stage provides low input bias current. It... | |
| TLR342F is a dual CMOS operational amplifier with low supply voltage operation and output full swing. It is suitable for battery-operated equipment. The FET input stage provides low input bias... | |
| TLR342FJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR342FVJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR342FVT is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR344F is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR344FJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stageprovides low input bias... | |
| TLR344FVJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stageprovides low input bias... |
| << Prev |