Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier RS207L

Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - RS207L - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
RS207L
Glass Passivated Single-Phase Bridge Rectifier RS207L
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Features:

  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E54214
  • Glass passivated chip junctions
  • High case dielectric strength
  • Typical IR less than 0.1uA
  • Ideal for printed circuit boards
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number RS207L
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 2 amps
VRRM 1000 volts
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2441973 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details