Elite Semiconductor Products, Inc. Bridge Rectifier PBU407

Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060
Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - PBU407 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Bridge Rectifier
PBU407
Bridge Rectifier PBU407
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060

Features:

  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 300A Peak
  • Ideal for Printed Circuit Board Applications
  • Case to Terminal Isolation Voltage 1500V
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E95060
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number PBU407
Product Name Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 4 amps
VRRM 1000 volts
IFSM 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 40 volts
View Details
General-purpose Schottky diode - BAT42LSYL - Nexperia B.V.
Specs
Package SOD882BD
RoHS Compliant RoHS
IR 500 mA
View Details
2 suppliers
Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details