Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier S15VB04

Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E127707 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminales; nap-on, wire wrap-around, or P.C.B. mounting High forward surge current capability Glass passivated chip junctions Typical IR 0.3 uA High temperature soldering guaranteed: 260°C/10 seconds at 5 Ibs. (2.3kg) tension
Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E127707 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminales; nap-on, wire wrap-around, or P.C.B. mounting High forward surge current capability Glass passivated chip junctions Typical IR 0.3 uA High temperature soldering guaranteed: 260°C/10 seconds at 5 Ibs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - S15VB04 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
S15VB04
Glass Passivated Single-Phase Bridge Rectifier S15VB04
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E127707 Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation Universal 3-way terminales; nap-on, wire wrap-around, or P.C.B. mounting High forward surge current capability Glass passivated chip junctions Typical IR 0.3 uA High temperature soldering guaranteed: 260°C/10 seconds at 5 Ibs. (2.3kg) tension

Features:

  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E127707
  • Integrally molded heatsink provides very low thermal resistance for maximum heat dissipation
  • Universal 3-way terminales; nap-on, wire wrap-around, or P.C.B. mounting
  • High forward surge current capability
  • Glass passivated chip junctions
  • Typical IR 0.3 uA
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 Ibs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number S15VB04
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 400 volts
Unlock Full Specs
to access all available technical data