Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier RS206L

Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - RS206L - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
RS206L
Glass Passivated Single-Phase Bridge Rectifier RS206L
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Features:

  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E54214
  • Glass passivated chip junctions
  • High case dielectric strength
  • Typical IR less than 0.1uA
  • Ideal for printed circuit boards
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number RS206L
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 2 amps
VRRM 800 volts
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 600 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222391 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f
RoHS Compliant RoHS
View Details