Elite Semiconductor Products, Inc. Single-Phase Silicon Bridge Rectifier SB608

Description
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw
Description
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw

Suppliers

Company
Product
Description
Supplier Links
Single-Phase Silicon Bridge Rectifier - SB608 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Single-Phase Silicon Bridge Rectifier
SB608
Single-Phase Silicon Bridge Rectifier SB608
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw

Features:

  • Surge overload rating: 125 amperes peak
  • Low forward voltage drop
  • Small size: simple installation
  • Mounting position: Any
  • Mounting: Hole thru for #6 screw
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number SB608
Product Name Single-Phase Silicon Bridge Rectifier
Rectifier Configuration / Technology Bridge
IO 6 amps
VRRM 800 volts
IFSM 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR141E6327XT - 049214-BAR141E6327XT - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Active
Package PG-SOT23-3
View Details
2 suppliers
High Voltage Power Rectifiers - HRSCHJ45K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details