Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier RB157

Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA High overload surge capability Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Description
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA High overload surge capability Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - RB157 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
RB157
Glass Passivated Single-Phase Bridge Rectifier RB157
Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Typical IR less than 0.1uA High overload surge capability Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Features:

  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E54214
  • Glass passivated chip junctions
  • High case dielectric strength
  • Typical IR less than 0.1uA
  • High overload surge capability
  • Ideal for printed circuit boards
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number RB157
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 1.5 amps
VRRM 1000 volts
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23S,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers