Single-Phase Full Wave Bridge
4 Amperes
For P.C. Board and Head Sink Mounting
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | PH05 |
| Product Name | Single-Phase Full Wave Bridge |
| Rectifier Type | Full-wave |
| Rectifier Configuration / Technology | Bridge |
| Package | Molded Plastic Body |
| VRRM | 50 volts |
| IFSM | 150 amps |