High Current Soft Recovery Fast Switching Plastic Rectifier
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | SRP600D |
| Product Name | High Current Soft Recovery Fast Switching Plastic Rectifier |
| Configuration | Single |
| Diode Applications | Rectifier; Switching; High Voltage |
| Package | Molded Plastic Body |
| Pin Count | 2 |
| VF | 1.3 volts |