Single-Phase Full Wave Bridge
6.0 Amperes Heat Sink Mounting
3.0 Amperes for P.C. Board Mounting
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | PP100 |
| Product Name | Single-Phase Full Wave Bridge |
| Rectifier Type | Full-wave |
| Rectifier Configuration / Technology | Bridge |
| Package | Molded Plastic Body |
| VRRM | 1000 volts |
| IFSM | 100 amps |