FEATURES
. Lowcost
. Low leakage
. Low forward voltage drop
. High current capability
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | RL155 |
| Product Name | Silicon Recifier |
| Rectifier Configuration / Technology | Silicon Rectifier |
| Package | DO-15 |
| IO | 1.5 amps |
| VRRM | 600 volts |
| IFSM | 60 amps |