Elite Semiconductor Products, Inc. Bridge Rectifier PBU1004

Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060
Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - PBU1004 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Bridge Rectifier
PBU1004
Bridge Rectifier PBU1004
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060

Features:

  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 300A Peak
  • Ideal for Printed Circuit Board Applications
  • Case to Terminal Isolation voltage 1500V
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E95060
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number PBU1004
Product Name Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 10 amps
VRRM 400 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220012 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
trr 3000 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS20,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diode - HR1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details