Elite Semiconductor Products, Inc. Single-Phase Silicon Bridge Rectifier SB601

Description
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw
Description
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw

Suppliers

Company
Product
Description
Supplier Links
Single-Phase Silicon Bridge Rectifier - SB601 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Single-Phase Silicon Bridge Rectifier
SB601
Single-Phase Silicon Bridge Rectifier SB601
Features: Surge overload rating: 125 amperes peak Low forward voltage drop Small size: simple installation Mounting position: Any Mounting: Hole thru for #6 screw

Features:

  • Surge overload rating: 125 amperes peak
  • Low forward voltage drop
  • Small size: simple installation
  • Mounting position: Any
  • Mounting: Hole thru for #6 screw
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number SB601
Product Name Single-Phase Silicon Bridge Rectifier
Rectifier Configuration / Technology Bridge
IO 6 amps
VRRM 100 volts
IFSM 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR6304E6327HTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET010111 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
High-speed switching double diode - BAV70W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers