Elite Semiconductor Products, Inc. Bridge Rectifier PBU401

Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060
Description
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - PBU401 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Bridge Rectifier
PBU401
Bridge Rectifier PBU401
Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E95060

Features:

  • Low Forward Voltage Drop, High Current Capability
  • Surge Overload Rating to 300A Peak
  • Ideal for Printed Circuit Board Applications
  • Case to Terminal Isolation Voltage 1500V
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E95060
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number PBU401
Product Name Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
IO 4 amps
VRRM 50 volts
IFSM 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464799P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
4 suppliers
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details