VSK550 -- SCHOTTKY RECTIFIER
Elite Semiconductor Products, Inc.
Schottky Rectifier
VSK550
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Low power loss, high efficiency
-
Elite Semiconductor Products, Inc.
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Low power loss, high efficiency
Suppliers
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Low power loss, high efficiency
Features:
- Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- Low power loss, high efficiency
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
VSK550 |
|
Product Name
|
Schottky Rectifier |
|
Rectifier Configuration / Technology
|
Schottky
|
|
Package
|
DO-201
|
|
IO
|
5 amps
|
|
VRRM
|
50 volts
|
|
IFSM
|
220 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
VF
1000 to 1 volts
View Details
5 suppliers
Fuji Electric Corp. of America
Package
TO-3PF
IO
30 amps
VRRM
40 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details