High Voltage CMOS LOGIC ICs
The BU4094BCFV is an 8-bit static shift/store register CMOS logic IC from ROHM Semiconductor. It features an 8-bit shift register and an 8-bit latch, allowing data to be transferred from the shift register to the latch via an asynchronous strobe input. This capability enables the output to hold data during transfer. The device operates within a supply voltage range of 3V to 16V and has a wide input voltage range from VSS to VDD. It is designed for low power consumption and high input impedance, making it suitable for various applications. The BU4094BCFV can be driven directly by 2 L-TTL inputs or 1 LS-TTL input, and it supports high fan-out configurations. The IC is available in multiple package types, including DIP16, SOP16, and SSOP-B16, with dimensions that cater to different design requirements. It operates effectively across a temperature range of -40°C to +85°C, making it versatile for use in diverse environments.
High Voltage CMOS LOGIC ICs
Function logic series of ROHM that is compatible with 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
8-bit compatible shift / store register Product overview: BU4094BCFV from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-BU4094BCFV can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | BU4094BCFV | 712-BU4094BCFV |
| Product Name | High Voltage CMOS LOGIC ICs |
8-bit Logic IC |
| Supply Voltage | 3V; 16 V |