ROHM Semiconductor GmbH Automotive Single 2-input OR gate BD7LS32G-C

Description
The BD7LS32G-C is a Single 2-input OR gate and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.
Datasheet
Description
The BD7LS32G-C is a Single 2-input OR gate and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Single 2-input OR gate - BD7LS32G-C - ROHM Semiconductor GmbH
Willich, Germany
Automotive Single 2-input OR gate
BD7LS32G-C
Automotive Single 2-input OR gate BD7LS32G-C
The BD7LS32G-C is a Single 2-input OR gate and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.

The BD7LS32G-C is a Single 2-input OR gate and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Logic Gates
Product Number BD7LS32G-C
Product Name Automotive Single 2-input OR gate
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details