ROHM Semiconductor GmbH Automotive Configurable Function gate BD7LS97G-C

Description
The BD7LS97G-C is a Configurable Function gate and qualified for automotive applications. The 3-inputs are Schmitt trigger inputs and it is possible to configure the Logical function by setting the input pins. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.
Datasheet
Description
The BD7LS97G-C is a Configurable Function gate and qualified for automotive applications. The 3-inputs are Schmitt trigger inputs and it is possible to configure the Logical function by setting the input pins. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Configurable Function gate - BD7LS97G-C - ROHM Semiconductor GmbH
Willich, Germany
Automotive Configurable Function gate
BD7LS97G-C
Automotive Configurable Function gate BD7LS97G-C
The BD7LS97G-C is a Configurable Function gate and qualified for automotive applications. The 3-inputs are Schmitt trigger inputs and it is possible to configure the Logical function by setting the input pins. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.

The BD7LS97G-C is a Configurable Function gate and qualified for automotive applications. The 3-inputs are Schmitt trigger inputs and it is possible to configure the Logical function by setting the input pins. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the Output Tolerant circuit protects the output circuit from the back flow current through the connected system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Logic Gates
Product Number BD7LS97G-C
Product Name Automotive Configurable Function gate
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers