ROHM Semiconductor GmbH

Single Gate CMOS Logic ICs

BU4S01G2

Description
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
Request a Quote Datasheet
Description
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Single Gate CMOS Logic ICs <logic></logic></p> - BU4S01G2 - ROHM Semiconductor GmbH
Willich, Germany

Single Gate CMOS Logic ICs


BU4S01G2

Single Gate CMOS Logic ICs

BU4S01G2
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.

Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.

Supplier's Site Datasheet
Single Gate CMOS Logic ICs <Logic Gate> - BU4S01G2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Gate CMOS Logic ICs
BU4S01G2
Single Gate CMOS Logic ICs BU4S01G2
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.

Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - BU4S01G2 - 1155830-BU4S01G2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - BU4S01G2
1155830-BU4S01G2
Logic - Logic - Gates and Inverters - BU4S01G2 1155830-BU4S01G2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155830-BU4S01G2 Family Name: BU4S01 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): TC4S01F(T5LPAIO,F); TC4S01F(T5L,F,T); TC4S01F(T5L,T); TC4S01F(T5LPAIO); Introduction Date: April 22, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155830-BU4S01G2
Family Name: BU4S01
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): TC4S01F(T5LPAIO,F); TC4S01F(T5L,F,T); TC4S01F(T5L,T); TC4S01F(T5LPAIO);
Introduction Date: April 22, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
SSOP Logic IC - 705-BU4S01G2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-BU4S01G2
SSOP Logic IC 705-BU4S01G2
NOR Gate 1-Element 2-IN CMOS 5-Pin SSOP / single 2 input NOR gates Product overview: BU4S01G2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4S01G2 can be used for catalog matching and distributor lookup.

NOR Gate 1-Element 2-IN CMOS 5-Pin SSOP / single 2 input NOR gates Product overview: BU4S01G2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4S01G2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number BU4S01G2 BU4S01G2 1155830-BU4S01G2 705-BU4S01G2
Product Name

Single Gate CMOS Logic ICs

Single Gate CMOS Logic ICs Logic - Logic - Gates and Inverters - BU4S01G2 SSOP Logic IC
Gate Type NOR NOR NOT NOR
Supply Voltage 3V; 16 V 3V; 16
Logic Family CMOS CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers