Single Gate CMOS Logic ICs
Single Gate CMOS Logic ICs
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP / single 2 input NAND gates Product overview: BU4S11G2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4S11G2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 758451-BU4S11G2
Family Name: BU4S11
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TC4S11F(T5RSONY,F); TC4S11F(T5LPEV); TC4SU11F; TC4SU11F(F);
Introduction Date: April 22, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | BU4S11G2 | BU4S11G2 | 705-BU4S11G2 | 758451-BU4S11G2 |
| Product Name | Single Gate CMOS Logic ICs |
Single Gate CMOS Logic ICs |
SSOP Logic IC | Logic - Logic - Gates and Inverters - BU4S11G2 |
| Gate Type | NAND | NAND | NAND | NOT |
| Supply Voltage | 3V; 16 V | 3V; 16 | ||
| Logic Family | CMOS | CMOS | CMOS |