Steiner & Martins, Inc. Datasheets for Piezoelectric Sensors

Piezoelectric sensors measure the electrical potential caused by applying mechanical force to a piezoelectric material. They are used in a variety of pressure-sensing applications.
Piezoelectric Sensors: Learn more

Product Name Notes
Bolt Clamped Langevin Transduce - 28/40 KHz±1KHz Part Number: SMBLTF2840W60 -- SIMILAR PRODUCTS Multi Frequency Bolt Clamped Langevin Transducer - DUAL FREQUENCY. It needs a dual frequency generator in order...
Bolt Clamped Langevin Transducer - 120 KHz±1.5KHz Part Number: SMBLTF120W60 -- SIMILAR PRODUCTS Bolt Clamped Langevin Transducer Piezo Material: SM111 Body Material: Aluminum Dimensions: 40mm X 58mm
Bolt Clamped Langevin Transducer - 15 KHz±1 KHz Part Number: SMBLTD60F15H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic...
Bolt Clamped Langevin Transducer - 20 KHz±0.4 KHz Part Number: SMBLTD50F20HA -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic...
Bolt Clamped Langevin Transducer - 20 KHz±1.5KHz Part Number: SMBLTF20W120 -- SIMILAR PRODUCTS Bolt Clamped Langevin Transducer Piezo Material: SM118 Body Material: Aluminum Dimensions: 79mm X 94mm
Bolt Clamped Langevin Transducer - 25 KHz±0.5 KHz Part Number: SMBLTD63F25H2 -- SIMILAR PRODUCTS Bolt Clamped Langevin Transducer Piezo Material: SM118 Body Material: Aluminum Dimensions: 75.7 x 63 x 38...
Bolt Clamped Langevin Transducer - 28 KHz±0.5 KHz Part Number: SMBLTD45F28H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic...
Bolt Clamped Langevin Transducer - 40 KHz±1 KHz Part Number: SMBLTD45F40H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic...
Bolt Clamped Langevin Transducer - 52 KHz±2KHz Part Number: SMBLTF52W35 -- SIMILAR PRODUCTS Bolt Clamped Langevin Transducer Piezo Material: SM111 Body Material: Aluminum Dimensions: 38mm X 40mm
Bolt Clamped Langevin Transducer - 80 KHz±1.5KHz Part Number: SMBLTF80W60 -- SIMILAR PRODUCTS Bolt Clamped Langevin Transducer Piezo Material: SM111 Body Material: Aluminum Dimensions: 40mm X 54mm
Conic Ultrasonic Transducer For Facial Massage Part Number: SMMSG38F1MCH -- SIMILAR PRODUCTS Conic ultrasonic transducer mounted on Aluminum/Stainless Steel housing for facial massage applications. Piezo Material: SM111 Dimensions: 44mm X...
Focusing Sphere Cap Ceramic Transducer Part Number: SMSF20C30F21 -- SIMILAR PRODUCTS Focusing Sphere Cap Ceramic Transducer Thickness mode vibration application Piezo Material: SM111 Dimensions: 20 Diameter x 30 Curvature (Radius)...
Metal Mesh Oscillator Piezo Transducer For Mist Generation Part Number: SMMOD15F107H7 -- SIMILAR PRODUCTS Metal mesh oscillator Transducer for mist generation. Liquids can also be feed to this transducer by...
Metal Mesh Oscillator Piezo Transducer For Mist Generation Part Number: SMMOD16F107H10 -- SIMILAR PRODUCTS Metal mesh oscillator Transducer for mist generation. Liquids can also be feed to this transducer by...
Piezo Air Transducer 112kHz ± 4% Part Number: SMATR112H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Glass filled polyester Dimensions:...
Piezo Air Transducer 200kHz ± 4% Part Number: SMATR200H19XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Glass filled polyester Dimensions:...
Piezo Air Transducer 40 KHz Part Number: SMATR10H40X80 -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 10mm Diameter Nominal...
Piezo Air Transducer 40 KHz Part Number: SMATR18H40XLK3 -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 18mm Diameter x...
Piezo Air Transducer 40 KHz Part Number: SMUTF40TR15A -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 15mm Diameter Nominal...
Piezo Air Transducer 40 KHz Part Number: SMUTF40TR15B -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 15mm Diameter Nominal...
Piezo Air Transducer 40 KHz Part Number: SMUTF40TR18A -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 18mm Diameter Nominal...
Piezo Air Transducer 400kHz ± 5% Part Number: SMATR400H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 10mm X...
Piezo Air Transducer 60 KHz Part Number: SMATR10H60X80 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Planar mode vibration application Housing Material: Aluminum...
Piezo Ceramic Cylinder Transducer - 127 KHz Part Number: SMC7565T65111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 7.65x6.5x6.5mm Resonant frequency fr: 127 KHz±5KHz Electromechanical...
Piezo Ceramic Cylinder Transducer - 17 KHz Part Number: SMC5447T40111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 54.1x47x40mm Resonant frequency fr: 17 KHz±1KHz Electromechanical...
Piezo Ceramic Cylinder Transducer - 25 KHz Part Number: SMC3831T25111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 38x31x25mm Resonant frequency fr: 25 KHz±1KHz Electromechanical...
Piezo Ceramic Cylinder Transducer - 32 KHz Part Number: SMC4037T50111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 40x33x50mm Resonant frequency fr: 32 KHz±1KHz Electromechanical...
Piezo Ceramic Cylinder Transducer - 98 KHz Part Number: SMC9682T95111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Radial mode vibration Piezo Material: SM111 Dimensions: 9.6x8.2x9.5mm Resonant frequency fr: 98 KHz±5KHz Electromechanical...
Piezo Ceramic Plate SAW For Touch Panel Part Number: SMSAW14L2T04RPT -- SIMILAR PRODUCTS Piezo Transducers Plate for SAW (Surface acoustic wave) Touch Panels and touch tables. Thickness mode vibration application...
Piezo Ceramic Plate SAW For Touch Panel Part Number: SMSAW8L2T04RPT -- SIMILAR PRODUCTS Piezo Transducers Plate for SAW (Surface acoustic wave) Touch Panels and touch tables. Thickness mode vibration application...
Piezo Ceramic Transducer For Mist Generation Part Number: SMIST15F28RR111 -- SIMILAR PRODUCTS Piezoelectric ceramic transducer for mist generation application. Piezo Material: SM111 Dimensions: 15mm diameter Resonant frequency fr: 2.8 MHz±100...
Piezo Ceramic Transducer For Mist Generation Part Number: SMIST20F16RS112 -- SIMILAR PRODUCTS Piezoelectric ceramic transducer for mist generation application. Piezo Material: SM112 Dimensions: 20mm Diameter Resonant frequency fr: 1.66 MHz±50...
Piezo Ceramic Transducer For Mist Generation Part Number: SMIST20F17SAN -- SIMILAR PRODUCTS Piezoelectric ceramic transducer for mist generation application. Piezo Material: SM112 Dimensions: 20mm diameter Resonant frequency fr: 1.70 MHz±50...
Piezo Ceramic Transducer For Mist Generation Part Number: SMIST20F25RS112 -- SIMILAR PRODUCTS Piezoelectric ceramic transducer for mist generation application. Piezo Material: SM112 Dimensions: 20mm diameter Resonant frequency fr: 2.5 MHz±100...
Piezo Ceramic Transducer For Mist Generation Part Number: SMIST25F16RR112 -- SIMILAR PRODUCTS Piezoelectric ceramic transducer for mist generation application. Piezo Material: SM112 Dimensions: 25mm diameter Resonant frequency fr: 1.66 MHz±50...
Piezo Cylinder Transducer Part Number: SMC20D17H5 -- SIMILAR PRODUCTS Piezoelectric ceramic cylinder with inner and outer surface electrode for radial mode vibration.. Radial mode vibration Piezo Material: SM111 Dimensions: Ext.
Piezo Electric Ceramic Cylinder Transducer Part Number: SMC14H12111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Hoop mode vibration application Piezo Material: SM111 Dimensions: Diam. 14 x Height 12mm Resonant frequency fr:...
Piezo Electric Ceramic Cylinder Transducer Part Number: SMC26D22H13111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Cylinder. Hoop mode vibration application Piezo Material: SM111 Dimensions: Ext. Diam. 26 x Int Diam 22 x...
Piezo Electric Ceramic Disc Transducer Part Number: SMD05T04R411 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo...
Piezo Electric Ceramic Disc Transducer Part Number: SMD05T04S121 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Single electrodes on each side (S configuration). Planar mode vibration application Piezo Material: SM121...
Piezo Electric Ceramic Disc Transducer Part Number: SMD07T02R412WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD07T02S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD07T03R411 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration Piezo Material: SM411 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD07T05R411 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration Piezo Material: SM411 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD09T5RR412 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). This particular disc has an electrode wrapped...
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T02F412S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T04F5000S111 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T1F199R111 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Single electrodes on each side (S configuration) Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T2R111 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration Piezo Material: SM111 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T3R111 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration Piezo Material: SM111 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD12T06R412WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo...
Piezo Electric Ceramic Disc Transducer Part Number: SMD15T02F140412S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD15T09S411 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial (R) and Thickness (T) mode vibration...
Piezo Electric Ceramic Disc Transducer Part Number: SMD16T25211 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM211...
Piezo Electric Ceramic Disc Transducer Part Number: SMD19T03112S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112...
Piezo Electric Ceramic Disc Transducer Part Number: SMD19T1112S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112...
Piezo Electric Ceramic Disc Transducer Part Number: SMD19T2112S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112...
Piezo Electric Ceramic Disc Transducer Part Number: SMD20T02F106412S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD20T04F5000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Planar mode vibration application Piezo Material: SM121...
Piezo Electric Ceramic Disc Transducer Part Number: SMD20T07F3000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD20T08F2500R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD20T21F1000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD20T27F750S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM121...
Piezo Electric Ceramic Disc Transducer Part Number: SMD22T25211 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM211...
Piezo Electric Ceramic Disc Transducer Part Number: SMD22T25R211WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo...
Piezo Electric Ceramic Disc Transducer Part Number: SMD25T07F3000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD25T14F15111 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD25T21F1000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD28T07F3000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD28T07F3000S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD28T21F1000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD30T21F1000R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Thickness mode vibration application Piezo Material: SM112...
Piezo Electric Ceramic Disc Transducer Part Number: SMD30T21F1000S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112...
Piezo Electric Ceramic Disc Transducer Part Number: SMD38T4F500S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM118...
Piezo Electric Ceramic Disc Transducer Part Number: SMD50T21F45R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD50T21F45S -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Electrodes on each side (S configuration). Radial mode vibration application Piezo Material: SM111 Dimensions:...
Piezo Electric Ceramic Disc Transducer Part Number: SMD50T25F45R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD50T30F45R -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Disc Transducer Part Number: SMD50T30F45S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration application Piezo Material: SM111...
Piezo Electric Ceramic Plate Transducer Part Number: SMPL131W89T10 -- SIMILAR PRODUCTS Piezoelectric Ceramic Plate Transducer. Silver electrodes being one on each side (S configuration). Lengthwise vibration mode by impedance analyzer.
Piezo Electric Ceramic Plate Transducer Part Number: SMPL60W05T21F27R -- SIMILAR PRODUCTS Piezoelectric Ceramic Plate Transducer. Both electrodes on one side (R configuration). Lengthwise mode vibration Piezo Material: SM111 Dimensions: 60...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1005T20111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: OD 10 x ID 5 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1005T20118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 10 x ID 5 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1585T07111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: OD 15 x ID 8.5 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR15D65T5118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: 15 x 6.5 x 5mm Resonant...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1812T12412 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM412 Dimensions: OD 18 x ID 12 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1812T12R412WL -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM412 Dimensions: OD 18 x ID 12 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1912T075311 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM311 Dimensions: OD 19 x ID 12 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2214T30411 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides for sensing application. Piezo Material: SM411 Dimensions: OD 22 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2281T60118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 22 x ID 8.1 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2412T80 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: OD 24 x ID 12 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2809T60118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 28 x ID 9 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR28D9T03111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: OD 28 x ID 9 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR28D9T1111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: OD 28 x ID 9 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR3010T60P8NA -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 30 x ID 10 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR3515T55 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM121 Dimensions: OD 35 x ID 15 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR38D127T63 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: OD 38 x ID 12.7 x...
Piezo Electric Ceramic Ring Transducer. Part Number: SMR60D50T2111 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM111 Dimensions: 60 x 50 x 2mm Resonant...
Piezo Electric Ceramic Transducer Block Part Number: SMBLK5W5T6F200S -- SIMILAR PRODUCTS Piezoelectric ceramic block for longitudinal mode vibration application. Silver Layer electrodes on both sides.Longitudinal mode vibration Piezo Material: SM412...
Piezo Electric Ceramic Transducer Block Part Number: SMPL48W75T10F150S -- SIMILAR PRODUCTS Piezoelectric ceramic block for longitudinal mode vibration application. Silver Layer electrodes on both sides.Thickness mode vibration application Piezo Material:...
Piezo Metal Mesh Mist Generation Transducer Part Number: SMISTW2815K15 -- SIMILAR PRODUCTS Metal Mesh piezoelectric transducer for mist generation application. Piezo Material: SM112 Dimensions: 28.3 x 16 mm Resonant frequency...
Piezo Metal Mesh Mist Generation Transducer Part Number: SMISTW3118K16 -- SIMILAR PRODUCTS Metal Mesh piezoelectric transducer for mist generation application. Piezo Material: SM112 Dimensions: 31 x18 mm Resonant frequency fr:...
Piezoelectric Ceramic Disc Transducer Part Number: SMD05T02S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial mode vibration Piezo Material: SM412 Dimensions: 5mm...
Piezoelectric Ceramic Disc Transducer Part Number: SMD05T04R111WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions:...
Piezoelectric Ceramic Disc Transducer Part Number: SMD15T12S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions:...
Piezoelectric Ceramic Disc Transducer Part Number: SMD25T07F3000WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo Material:...
Piezoelectric Ceramic Disc Transducer Part Number: SMD35T12S118 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM118 Dimensions:...
Piezoelectric Transducer 45 KHz Part Number: SMATR15F45H5 -- SIMILAR PRODUCTS Low Profile Compact Piezo Air Transducer, Water proof and Transmitter/Receiver . Excelent for small PCB mounting. Housing Material: Aluminum Dimensions:...
Ultrasonic Piezo Transducer For Massage Application 5MHz Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material:...
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG25F1000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111...
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG25F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111...
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F1000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111...
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111...
Ultrasonic Transducer For Massage Part Number: SMMSG50F1000 -- SIMILAR PRODUCTS Ultrasonic Transducer For Massage Piezo Material: SM111 Dimensions: 64mm X16mm Resonant frequency fr: 1.0MHz±5%