Piezo Metal Mesh Mist Generation Transducer
Part Number: SMISTW3118K16 -- SIMILAR PRODUCTS
Metal Mesh piezoelectric transducer for mist generation application.
Piezo Material: SM112
Dimensions: 31 x18 mm
Resonant frequency fr: 130 KHz±2 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMISTW3118K16 |
| Product Name | Piezo Metal Mesh Mist Generation Transducer |
| Diameter/Height | 31 mm (1.22 inches) |