Piezo Ceramic Transducer For Mist Generation
Part Number: SMIST20F17SAN -- SIMILAR PRODUCTS
Piezoelectric ceramic transducer for mist generation application.
Piezo Material: SM112
Dimensions: 20mm diameter
Resonant frequency fr: 1.70 MHz±50 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMIST20F17SAN |
| Product Name | Piezo Ceramic Transducer For Mist Generation |
| Diameter/Height | 20 mm (0.7874 inches) |