Ultrasonic Piezo Transducer For Massage Application
Part Number: SMMSG28F3000 -- SIMILAR PRODUCTS
Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application
Piezo Material: SM111
Dimensions: 40mm diameter x 12mm height
Resonant frequency fr: 3 MHz±150 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMMSG28F3000 |
| Product Name | Ultrasonic Piezo Transducer For Massage Application |