Bolt Clamped Langevin Transducer - 40 KHz±1 KHz
Part Number: SMBLTD45F40H -- SIMILAR PRODUCTS
Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks, ultrasonic plastic welding, ground sonar transducer, Bio Diesel mixer transducer, Solid separation transducer, stop organism growth on boat hull, Biodiesel mixing transducer, High-Torque Traveling Wave Ultrasonic Motor
Piezo Material: SM118
Body Material: Aluminum
Dimensions: 53.75 x 45 x 35 mm
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMBLTD45F40H |
| Product Name | Bolt Clamped Langevin Transducer - 40 KHz±1 KHz |