Piezo Air Transducer 40 KHz
Part Number: SMUTF40TR15A -- SIMILAR PRODUCTS
Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver
Housing Material: Aluminum
Dimensions: 15mm Diameter
Nominal frequency fr: 40 KHz
Sound Pressure Level: 105 dB (1*)
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMUTF40TR15A |
| Product Name | Piezo Air Transducer 40 KHz |