Piezo Ceramic Plate SAW For Touch Panel
Part Number: SMSAW8L2T04RPT -- SIMILAR PRODUCTS
Piezo Transducers Plate for SAW (Surface acoustic wave) Touch Panels and touch tables.
Thickness mode vibration application
Piezo Material: SMPT1
Dimensions: 8.30±0.20x2.00±0.20x
Resonant frequency fr: 5.53±2%
Electromechanical coupling coefficient Kt: ≥49%
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMSAW8L2T04RPT |
| Product Name | Piezo Ceramic Plate SAW For Touch Panel |
| Diameter/Height | 8.3 mm (0.3268 inches) |