Steiner & Martins, Inc. Piezo Ceramic Transducer For Mist Generation SMIST20F25RS112

Suppliers

Company
Product
Description
Supplier Links
Piezo Ceramic Transducer For Mist Generation - SMIST20F25RS112 - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Ceramic Transducer For Mist Generation
SMIST20F25RS112
Piezo Ceramic Transducer For Mist Generation SMIST20F25RS112
Piezo Ceramic Transducer For Mist Generation Part Number: SMIST20F25RS112 -- SIMILAR PRODUCTS Piezoelectric ceramic transducer for mist generation application. Piezo Material: SM112 Dimensions: 20mm diameter Resonant frequency fr: 2.5 MHz±100 KHz

Piezo Ceramic Transducer For Mist Generation
Part Number: SMIST20F25RS112 -- SIMILAR PRODUCTS
Piezoelectric ceramic transducer for mist generation application.
Piezo Material: SM112
Dimensions: 20mm diameter
Resonant frequency fr: 2.5 MHz±100 KHz

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMIST20F25RS112
Product Name Piezo Ceramic Transducer For Mist Generation
Diameter/Height 20 mm (0.7874 inches)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8179959 - RS Components, Ltd.
RS Components, Ltd.
View Details
DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
View Details