Piezo Electric Ceramic Disc Transducer
Part Number: SMD07T05R411 -- SIMILAR PRODUCTS
Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Radial mode vibration
Piezo Material: SM411
Dimensions: 7mm diameter x 0.5mm thickness
Resonant frequency fr: 300 KHz±10 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMD07T05R411 |
| Product Name | Piezo Electric Ceramic Disc Transducer |
| Sensor Type | Vibration Sensors |