Steiner & Martins, Inc. Ultrasonic Piezo Transducer For Massage Application SMMSG25F3000

Description
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG25F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions: 34mm diameter x 10mm height Resonant frequency fr: 3 MHz±150 KHz
Description
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG25F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions: 34mm diameter x 10mm height Resonant frequency fr: 3 MHz±150 KHz

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Piezo Transducer For Massage Application - SMMSG25F3000 - Steiner & Martins, Inc.
Miami, FL, USA
Ultrasonic Piezo Transducer For Massage Application
SMMSG25F3000
Ultrasonic Piezo Transducer For Massage Application SMMSG25F3000
Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG25F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions: 34mm diameter x 10mm height Resonant frequency fr: 3 MHz±150 KHz

Ultrasonic Piezo Transducer For Massage Application
Part Number: SMMSG25F3000 -- SIMILAR PRODUCTS
Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application
Piezo Material: SM111
Dimensions: 34mm diameter x 10mm height
Resonant frequency fr: 3 MHz±150 KHz

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMMSG25F3000
Product Name Ultrasonic Piezo Transducer For Massage Application
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details