Steiner & Martins, Inc. Ultrasonic Piezo Transducer For Massage Application 5MHz SMMSG20F5000

Description
Ultrasonic Piezo Transducer For Massage Application 5MHz Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM121 Dimensions: 31.8mm X 15.6mm Resonant frequency fr: 4.8MHz±5%
Description
Ultrasonic Piezo Transducer For Massage Application 5MHz Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM121 Dimensions: 31.8mm X 15.6mm Resonant frequency fr: 4.8MHz±5%

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Piezo Transducer For Massage Application 5MHz - SMMSG20F5000 - Steiner & Martins, Inc.
Miami, FL, USA
Ultrasonic Piezo Transducer For Massage Application 5MHz
SMMSG20F5000
Ultrasonic Piezo Transducer For Massage Application 5MHz SMMSG20F5000
Ultrasonic Piezo Transducer For Massage Application 5MHz Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM121 Dimensions: 31.8mm X 15.6mm Resonant frequency fr: 4.8MHz±5%

Ultrasonic Piezo Transducer For Massage Application 5MHz
Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS
Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application
Piezo Material: SM121
Dimensions: 31.8mm X 15.6mm
Resonant frequency fr: 4.8MHz±5%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMMSG20F5000
Product Name Ultrasonic Piezo Transducer For Massage Application 5MHz
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details