Piezo Electric Ceramic Disc Transducer
Part Number: SMD15T09S411 -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Radial (R) and Thickness (T) mode vibration
Piezo Material: SM411
Dimensions: 15mm diam. x 0.9mm thic.
Resonant frequency fr: (T) 2.2 MHz±50 KHz (R)135 KHz±5 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMD15T09S411 |
| Product Name | Piezo Electric Ceramic Disc Transducer |
| Sensor Type | Vibration Sensors |