Steiner & Martins, Inc. Piezo Electric Ceramic Ring Transducer. SMR1912T075311

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Ring Transducer. - SMR1912T075311 - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Ring Transducer.
SMR1912T075311
Piezo Electric Ceramic Ring Transducer. SMR1912T075311
Piezo Electric Ceramic Ring Transducer. Part Number: SMR1912T075311 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM311 Dimensions: OD 19 x ID 12 x Th 0.75mm Resonant frequency fr: 61KHz ± 3KHz Electromechanical coupling coefficient Keff: ≥37%

Piezo Electric Ceramic Ring Transducer.
Part Number: SMR1912T075311 -- SIMILAR PRODUCTS
Piezoelectric Ceramic Ring with Silver electrodes on both sides.
Piezo Material: SM311
Dimensions: OD 19 x ID 12 x Th 0.75mm
Resonant frequency fr: 61KHz ± 3KHz
Electromechanical coupling coefficient Keff: ≥37%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMR1912T075311
Product Name Piezo Electric Ceramic Ring Transducer.
Diameter/Height 19 mm (0.7480 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Blocked Force 90 to 280 N (324 to 1007 oz)
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
View Details
 - 8179961 - RS Components, Ltd.
RS Components, Ltd.
View Details
Piezoelectric Ultrasonic Sensors-KPUS-40FD-14TR-H -  - Ningbo Kepo Electronics Co., Ltd.
Specs
Capacitance 4.4 nF
View Details